Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ ams OSRAM AS3689-T
AS3689-T
Obsolete
PMIC - LED Drivers
Description:
IC LED DRVR RGLTR 150MA 36WLCSP
Manufacturer:
ams OSRAM
Datasheet:
AS3689-T Datasheet
History Price: Obsolete
In Stock: 4500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS3689-T vs AS3683
Part No
AS3689-T
AS3683
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost), Switched Capacitor (Charge Pump)
Switched Capacitor (Charge Pump)
Internal Switch(s)
-
Yes
Number of Outputs
15
6
Voltage - Supply (Min)
3V
3V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
25V
5.3V
Current - Output / Channel
150mA (Flash)
400mA (Flash)
Frequency
-
1MHz
Dimming
-
-
Applications
Backlight, Camera Flash
Backlight
Operating Temperature
-
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-UFBGA, WLCSP
24-VFQFN Exposed Pad
Supplier Device Package
36-WLCSP (3x3)
24-QFN (4x4)