AS3688
AS3688
Obsolete
Description:  IC LED DRIVER RGLTR 900MA 32QFN
Manufacturer:  ams OSRAM
Datasheet:   AS3688 Datasheet
History Price: Obsolete
In Stock: 42300
AS3688 vs AS3695C
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
Linear
Topology
Step-Up (Boost), Switched Capacitor (Charge Pump)
-
Internal Switch(s)
-
No
Number of Outputs
9
16
Voltage - Supply (Min)
-
4V
Voltage - Supply (Max)
-
5.5V
Voltage - Output
25V
-
Current - Output / Channel
900mA (Flash)
-
Frequency
-
-
Dimming
-
SPI
Applications
Backlight, Camera Flash
Backlight
Operating Temperature
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
64-LQFP
Supplier Device Package
32-QFN (5x5)
64-LQFP (14x14)