Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ ams OSRAM AS3688
AS3688
Obsolete
PMIC - LED Drivers
Description:
IC LED DRIVER RGLTR 900MA 32QFN
Manufacturer:
ams OSRAM
Datasheet:
AS3688 Datasheet
History Price: Obsolete
In Stock: 42300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS3688 vs AS3683-T
Part No
AS3688
AS3683-T
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Step-Up (Boost), Switched Capacitor (Charge Pump)
Switched Capacitor (Charge Pump)
Internal Switch(s)
-
Yes
Number of Outputs
9
6
Voltage - Supply (Min)
-
3V
Voltage - Supply (Max)
-
5.5V
Voltage - Output
25V
5.3V
Current - Output / Channel
900mA (Flash)
400mA (Flash)
Frequency
-
1MHz
Dimming
-
-
Applications
Backlight, Camera Flash
Backlight
Operating Temperature
-
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
24-QFN (4x4)