Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ ams OSRAM AS3682-EA1
AS3682-EA1
Obsolete
PMIC - LED Drivers
Description:
IC LED DRIVER RGLTR 400MA 24QFN
Manufacturer:
ams OSRAM
Datasheet:
AS3682-EA1 Datasheet
History Price: Obsolete
In Stock: 12400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS3682-EA1 vs AS3682
Part No
AS3682-EA1
AS3682
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Regulator
Topology
Switched Capacitor (Charge Pump)
Switched Capacitor (Charge Pump)
Internal Switch(s)
Yes
Yes
Number of Outputs
6
6
Voltage - Supply (Min)
3V
3V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
5.3V
5.3V
Current - Output / Channel
400mA (Flash)
400mA (Flash)
Frequency
1MHz
1MHz
Dimming
-
-
Applications
Backlight, Camera Flash
Backlight, Camera Flash
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-30 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
24-QFN (4x4)