AS3605B-BQFP
AS3605B-BQFP
Obsolete
Description:  IC PMU PROGR STARTUP 40-QFN
Manufacturer:  ams OSRAM
History Price: Obsolete
In Stock: 7300
AS3605B-BQFP vs AS3713-BQFP-13
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Handheld/Mobile Devices
Handheld/Mobile Devices
Current - Supply
195μA
500μA
Voltage - Supply
3V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
56-VFQFN Exposed Pad
Supplier Device Package
40-QFN (5x5)
56-QFN (7x7)