Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Management - Specialized
/ ams OSRAM AS3605B-BQFP
AS3605B-BQFP
Obsolete
PMIC - Power Management - Specialized
Description:
IC PMU PROGR STARTUP 40-QFN
Manufacturer:
ams OSRAM
Datasheet:
AS3605B-BQFP Datasheet
History Price: Obsolete
In Stock: 7300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS3605B-BQFP vs AS3711-BQFP-FF
Part No
AS3605B-BQFP
AS3711-BQFP-FF
Category
PMIC - Power Management - Specialized
PMIC - Power Management - Specialized
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Handheld/Mobile Devices
Handheld/Mobile Devices
Current - Supply
195μA
500μA
Voltage - Supply
3V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
40-VFQFN Exposed Pad
56-VFQFN Exposed Pad
Supplier Device Package
40-QFN (5x5)
56-QFN (7x7)