AS3561-DWLT
AS3561-DWLT
Obsolete
Description:  IC AMP CLASS H STER 30MW 16WLCSP
Manufacturer:  ams OSRAM
Datasheet:   AS3561-DWLT Datasheet
History Price: Obsolete
In Stock: 4100
AS3561-DWLT vs AS3561-BWLM
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Class H
Class H
Output Type
Headphones, 2-Channel (Stereo)
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
30mW x 2 @ 16Ohm
30mW x 2 @ 16Ohm
Voltage - Supply
2.3V ~ 5.5V
2.3V ~ 5.5V
Features
Differential Inputs, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Differential Inputs, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-
-
Supplier Device Package
16-WLCSP (1.62x1.62)
16-WLCSP (1.62x1.62)
Package / Case
16-UFBGA, WLCSP
16-UFBGA, WLCSP