Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ ams OSRAM AS3561-DWLT
AS3561-DWLT
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS H STER 30MW 16WLCSP
Manufacturer:
ams OSRAM
Datasheet:
AS3561-DWLT Datasheet
History Price: Obsolete
In Stock: 4100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS3561-DWLT vs AS3418-EWLM
Part No
AS3561-DWLT
AS3418-EWLM
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Class H
Headphone
Output Type
Headphones, 2-Channel (Stereo)
2-Channel (Stereo)
Max Output Power x Channels @ Load
30mW x 2 @ 16Ohm
90mW x 1 @ 32Ohm
Voltage - Supply
2.3V ~ 5.5V
1.4V ~ 1.8V
Features
Differential Inputs, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-
-
Supplier Device Package
16-WLCSP (1.62x1.62)
30-WLCSP (2.65x2.55)
Package / Case
16-UFBGA, WLCSP
30-UFBGA, WLCSP