AS3561-BWLT
AS3561-BWLT
Active
Description:  IC AMP CLASS H STER 30MW 16WLCSP
Manufacturer:  ams OSRAM
Datasheet:   AS3561-BWLT Datasheet
History Price: Active
In Stock: 41900
AS3561-BWLT vs AS3400-EQFP
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Class H
Class AB
Output Type
Headphones, 2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
30mW x 2 @ 16Ohm
-
Voltage - Supply
2.3V ~ 5.5V
1V ~ 1.8V
Features
Differential Inputs, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Depop, Differential Inputs, I2C, Input Multiplexer, Volume Control
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-
-20 ℃ ~ 85 ℃ (TA)
Supplier Device Package
16-WLCSP (1.62x1.62)
24-QFN (4x4)
Package / Case
16-UFBGA, WLCSP
24-VFQFN Exposed Pad