Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ ams OSRAM AS3492-ZWLM
AS3492-ZWLM
Obsolete
PMIC - LED Drivers
Description:
IC LED DRIVER RGLTR 25MA 12WLCSP
Manufacturer:
ams OSRAM
Datasheet:
AS3492-ZWLM Datasheet
History Price: Obsolete
In Stock: 36100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS3492-ZWLM vs AS3695C
Part No
AS3492-ZWLM
AS3695C
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
Linear
Topology
Step-Up (Boost)
-
Internal Switch(s)
Yes
No
Number of Outputs
5
16
Voltage - Supply (Min)
2.5V
4V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
-
-
Current - Output / Channel
25mA
-
Frequency
2MHz
-
Dimming
-
SPI
Applications
Backlight
Backlight
Operating Temperature
-30 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-UFBGA, WLCSP
64-LQFP
Supplier Device Package
12-WLCSP (1.7x1.4)
64-LQFP (14x14)