Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ ams OSRAM AS3420-EQFP
AS3420-EQFP
Obsolete
Linear - Amplifiers - Audio
Description:
IC HEADPHONE NOISE-CANCEL 20-QFN
Manufacturer:
ams OSRAM
Datasheet:
AS3420-EQFP Datasheet
History Price: Obsolete
In Stock: 25400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS3420-EQFP vs AS3430-EQFP-500
Part No
AS3420-EQFP
AS3430-EQFP-500
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
-
Class AB
Output Type
-
2-Channel (Stereo)
Max Output Power x Channels @ Load
-
-
Voltage - Supply
-
1V ~ 1.8V
Features
-
Depop, Differential Inputs, I2C, Input Multiplexer, Mute, Shutdown, Volume Control
Mounting Type
-
Surface Mount
Operating Temperature
-
-20 ℃ ~ 85 ℃ (TA)
Supplier Device Package
-
32-QFN (5x5)
Package / Case
-
32-VFQFN Exposed Pad