AS3400
AS3400
Obsolete
Description:  IC AMP CLASS AB MONO 24QFN
Manufacturer:  ams OSRAM
Datasheet:   AS3400 Datasheet
History Price: Obsolete
In Stock: 38800
AS3400 vs AS3421-EQFP
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
-
-
Voltage - Supply
1V ~ 1.8V
1V ~ 1.8V
Features
Depop, Differential Inputs, I2C, Input Multiplexer, Volume Control
Depop, Differential Inputs, I2C, Input Multiplexer, Microphone, Mute, Short-Circuit Protection, Volume Control
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Supplier Device Package
24-QFN (4x4)
24-QFN (4x4)
Package / Case
24-VFQFN Exposed Pad
24-VFQFN Exposed Pad