AS2522BT
AS2522BT
Obsolete
Description:  IC TELECOM INTERFACE 32TQFP
Manufacturer:  ams OSRAM
Datasheet:   AS2522BT Datasheet
History Price: Obsolete
In Stock: 20800
AS2522BT vs AS2533
Part No
Manufacturer
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Function
Line Interface Unit (LIU)
Telecom Circuit
Interface
Serial
-
Number of Circuits
1
1
Voltage - Supply
-
3.8V ~ 5V
Current - Supply
6mA
4mA
Power (Watts)
-
-
Operating Temperature
-25 ℃ ~ 70 ℃
-25 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-TQFP
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
32-TQFP (7x7)
28-SOIC