AS1973-T
AS1973-T
Obsolete
Description:  IC COMPARATOR 2 GEN PUR 8MSOP
Manufacturer:  ams OSRAM
Datasheet:   AS1973-T Datasheet
History Price: Obsolete
In Stock: 36400
AS1973-T vs AS1975-T
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
General Purpose
General Purpose
Number of Elements
2
4
Output Type
Open Drain
Open Drain
Voltage - Supply, Single/Dual (?
2.5V ~ 5.5V, ?.25V ~ 2.75V
2.5V ~ 5.5V, ?.25V ~ 2.75V
Voltage - Input Offset (Max)
6mV @ 5.5V
6mV @ 5.5V
Current - Input Bias (Max)
1pA @ 5.5V
1pA @ 5.5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
32μA
64μA
CMRR, PSRR (Typ)
80dB CMRR, 80dB PSRR
80dB CMRR, 80dB PSRR
Propagation Delay (Max)
400ns
400ns
Hysteresis
?mV
?mV
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
14-TSSOP (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-MSOP
14-TSSOP