Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ ams OSRAM AS1908C20-T
AS1908C20-T
Obsolete
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL SOT23-3
Manufacturer:
ams OSRAM
Datasheet:
AS1908C20-T Datasheet
History Price: Obsolete
In Stock: 14300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS1908C20-T vs AS1926D07-T
Part No
AS1908C20-T
AS1926D07-T
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
2V
0.788V
Output
Push-Pull, Totem Pole
Open Drain, Push-Pull
Reset
Active High
Active High/Active Low
Reset Timeout
100ms Minimum
140ms Minimum
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
SC-74A, SOT-753
Supplier Device Package
SOT-23-3
SOT-23-5