AS1902C26
AS1902C26
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL SOT23-3
Manufacturer:  ams OSRAM
Datasheet:   AS1902C26 Datasheet
History Price: Obsolete
In Stock: 38000
AS1902C26 vs AS1916S-T
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Simple Reset/Power-On Reset
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
1
Voltage - Threshold
2.63V
2.93V
Output
Push-Pull, Totem Pole
Push-Pull, Totem Pole
Reset
Active High
Active Low
Reset Timeout
60ms Minimum
100ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
SC-74A, SOT-753
Supplier Device Package
SOT-23-3
SOT-23-5