Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Type
Simple Reset/Power-On Reset
Multi-Voltage Supervisor
Number of Voltages Monitored
1
2
Voltage - Threshold
2.32V
0.788V, 1.58V
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active High
Active Low
Reset Timeout
60ms Minimum
100ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
SOT-23-6
Supplier Device Package
SOT-23-3
SOT-23-6