Packaging
Tube
Tape & Reel (TR)
Switch Circuit
SPST - NC
SPDT
Multiplexer/Demultiplexer Circuit
1:1
2:1
On-State Resistance (Max)
900mOhm
850mOhm
Channel-to-Channel Matching (ΔRon)
30mOhm
30mOhm
Voltage - Supply, Single (V-)
1.6V ~ 3.6V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
22ns, 14ns
400ns, 200ns
Channel Capacitance (CS(off), CD(off))
45pF, 45pF
63pF
Current - Leakage (IS(off)) (Max)
2.5nA
10nA
Crosstalk
-80dB @ 1MHz
-90dB @ 100kHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
10-WFDFN Exposed Pad
Supplier Device Package
14-TSSOP
10-TDFN (3x3)