AS1744G-T
AS1744G-T
Obsolete
Description:  IC SWITCH SPDT X 2 4OHM 10MSOP
Manufacturer:  ams OSRAM
Datasheet:   AS1744G-T Datasheet
History Price: Obsolete
In Stock: 6000
AS1744G-T vs AS1753S
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Switch Circuit
SPDT
SPST - NO/NC
Multiplexer/Demultiplexer Circuit
2:1
1:1
Number of Circuits
2
4
On-State Resistance (Max)
4Ohm
900mOhm
Channel-to-Channel Matching (ΔRon)
100mOhm
30mOhm
Voltage - Supply, Single (V-)
1.8V ~ 5.5V
1.6V ~ 3.6V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
17ns, 6ns
22ns, 14ns
-3db Bandwidth
-
-
Charge Injection
7pC
2pC
Channel Capacitance (CS(off), CD(off))
20pF
45pF, 45pF
Current - Leakage (IS(off)) (Max)
100pA
2.5nA
Crosstalk
-90dB @ 1MHz
-80dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
10-MSOP
14-TSSOP