AS1541-BQFT
AS1541-BQFT
Obsolete
Description:  IC ADC 10BIT SAR 16TQFN
Manufacturer:  ams OSRAM
Datasheet:   AS1541-BQFT Datasheet
History Price: Obsolete
In Stock: 18400
AS1541-BQFT vs AS1531
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Number of Bits
10
12
Sampling Rate (Per Second)
50k
300k
Number of Inputs
4
4, 8
Input Type
Differential, Single Ended
Differential, Pseudo-Differential, Single Ended
Data Interface
I2C
SPI
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
Internal
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.25V
2.7V ~ 3.6V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 3.6V
Features
Selectable Address
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-WQFN Exposed Pad
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TQFN (4x4)
20-TSSOP
Mounting Type
Surface Mount
Surface Mount