Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ ams OSRAM AS1541-BQFT
AS1541-BQFT
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 10BIT SAR 16TQFN
Manufacturer:
ams OSRAM
Datasheet:
AS1541-BQFT Datasheet
History Price: Obsolete
In Stock: 18400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS1541-BQFT vs AS1520-T
Part No
AS1541-BQFT
AS1520-T
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Number of Bits
10
10
Sampling Rate (Per Second)
50k
400k
Number of Inputs
4
4, 8
Input Type
Differential, Single Ended
Differential, Pseudo-Differential, Single Ended
Data Interface
I2C
SPI
Configuration
MUX-S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
Internal
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.25V
5V
Voltage - Supply, Digital
2.7V ~ 5.25V
5V
Features
Selectable Address
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-WQFN Exposed Pad
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TQFN (4x4)
20-TSSOP
Mounting Type
Surface Mount
Surface Mount