Packaging
Tray
Tape & Reel (TR)
Sampling Rate (Per Second)
150k
50k
Input Type
Single Ended
Differential, Single Ended
Configuration
S/H-ADC
MUX-S/H-ADC
Number of A/D Converters
1
1
Reference Type
External
Internal
Voltage - Supply, Analog
2.7V ~ 5.25V
2.7V ~ 5.25V
Voltage - Supply, Digital
2.7V ~ 5.25V
2.7V ~ 5.25V
Features
-
Selectable Address
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-WDFN Exposed Pad
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TDFN (3x3)
16-TSSOP
Mounting Type
Surface Mount
Surface Mount