Sampling Rate (Per Second)
150k
400k
Input Type
Single Ended
Differential, Pseudo-Differential, Single Ended
Configuration
S/H-ADC
S/H-ADC
Number of A/D Converters
1
1
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.25V
5V
Voltage - Supply, Digital
2.7V ~ 5.25V
5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-WDFN Exposed Pad
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
8-TDFN (3x3)
20-TSSOP
Mounting Type
Surface Mount
Surface Mount