Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital Potentiometers
/ ams OSRAM AS1503
AS1503
Obsolete
Data Acquisition - Digital Potentiometers
Description:
IC DGTL POT 100KOHM 256TAP 8SOIC
Manufacturer:
ams OSRAM
Datasheet:
AS1503 Datasheet
History Price: Obsolete
In Stock: 11700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS1503 vs AS1500
Part No
AS1503
AS1500
Category
Data Acquisition - Digital Potentiometers
Data Acquisition - Digital Potentiometers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Taper
Linear
Linear
Configuration
Potentiometer
Potentiometer
Number of Circuits
1
1
Number of Taps
256
256
Resistance (Ohms)
100k
10k
Interface
SPI
SPI
Memory Type
Volatile
Volatile
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Features
-
-
Tolerance
?0%
?0%
Temperature Coefficient (Typ)
500ppm/ ℃
500ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Resistance - Wiper (Ohms) (Typ)
100
100