AS13985F29-T
AS13985F29-T
Obsolete
Description:  IC REG LINEAR 2.9V 150MA 5WLCSP
Manufacturer:  ams OSRAM
History Price: Obsolete
In Stock: 45700
AS13985F29-T vs AS13985F33-T
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
2.9V
3.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
0.1V @ 150mA
0.1V @ 150mA
Current - Output
150mA
150mA
Current - Quiescent (Iq)
130 μA
130 μA
Current - Supply (Max)
250 μA
250 μA
PSRR
60dB ~ 55dB (1kHz ~ 10kHz)
60dB ~ 55dB (1kHz ~ 10kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-UFBGA, WLCSP
5-UFBGA, WLCSP
Supplier Device Package
5-WLCSP (1.34x0.97)
5-WLCSP (1.34x0.97)