Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ ams OSRAM AS13985F12-T
AS13985F12-T
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 1.2V 150MA 5WLCSP
Manufacturer:
ams OSRAM
Datasheet:
AS13985F12-T Datasheet
History Price: Obsolete
In Stock: 21300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS13985F12-T vs AS1372-BWLT-13
Part No
AS13985F12-T
AS1372-BWLT-13
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Configuration
Positive
Positive
Output Type
Fixed
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
5.5V
4.5V
Voltage - Output (Min/Fixed)
1.2V
1.3V
Voltage - Output (Max)
-
-
Voltage Dropout (Max)
-
0.11V @ 350mA (Typ)
Current - Output
150mA
350mA
Current - Quiescent (Iq)
130 μA
-
Current - Supply (Max)
250 μA
-
PSRR
60dB ~ 55dB (1kHz ~ 10kHz)
85dB ~ 60dB (100Hz ~ 100kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-UFBGA, WLCSP
5-UFBGA, WLCSP
Supplier Device Package
5-WLCSP (1.34x0.97)
5-WLCSP (1.34x0.97)