Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Type
DC DC Controller
Linear
Topology
Step-Down (Buck), Step-Up (Boost)
-
Internal Switch(s)
No
Yes
Voltage - Supply (Min)
10V
0.15V
Voltage - Supply (Max)
30V
3.6V
Current - Output / Channel
-
40mA
Applications
Backlight
Backlight, Lighting
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
6-UFBGA, WLCSP
Supplier Device Package
16-SOIC
6-WLCSP (1.17x0.77)