AS1390B-BSOT
AS1390B-BSOT
Obsolete
Description:  IC LED DRIVER CONTROLLER 16SOIC
Manufacturer:  ams OSRAM
History Price: Obsolete
In Stock: 42800
AS1390B-BSOT vs AS1101-T
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Controller
Linear
Topology
Step-Down (Buck), Step-Up (Boost)
-
Internal Switch(s)
No
Yes
Number of Outputs
1
2
Voltage - Supply (Min)
10V
2.2V
Voltage - Supply (Max)
30V
3.6V
Voltage - Output
-
0.15V ~ 3.6V
Current - Output / Channel
-
80mA
Frequency
-
-
Dimming
-
Analog, PWM
Applications
Backlight
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
6-TSSOP, SC-88, SOT-363
Supplier Device Package
16-SOIC
SC-70-6