Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ ams OSRAM AS1352V
AS1352V
Obsolete
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS PROG 200MA 16QFN
Manufacturer:
ams OSRAM
Datasheet:
AS1352V Datasheet
History Price: Obsolete
In Stock: 3900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS1352V vs AS1374-BWLT-285
Part No
AS1352V
AS1374-BWLT-285
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Configuration
Positive
Positive
Output Type
Programmable
Fixed
Number of Regulators
4
2
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
1.8V
2.85V, 2.85V
Voltage - Output (Max)
3.3V
-
Voltage Dropout (Max)
-
0.15V @ 100mA
Current - Output
200mA
200mA, 200mA
Current - Quiescent (Iq)
350 μA
90 μA
Current - Supply (Max)
-
-
PSRR
70dB ~ 40dB (1KHz ~ 100kHz)
85dB ~ 50dB (1kHz ~ 100kHz)
Control Features
Enable
Enable
Protection Features
Over Current, Over Temperature, Soft Start
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-VFQFN Exposed Pad
6-UFBGA, WLCSP
Supplier Device Package
16-QFN (3x3)
6-WLCSP