Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ ams OSRAM AS1301A-BTDT
AS1301A-BTDT
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG CHARG PUMP 5V 50MA 10TDFN
Manufacturer:
ams OSRAM
Datasheet:
AS1301A-BTDT Datasheet
History Price: Active
In Stock: 39200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS1301A-BTDT vs AS1336A-BQFT
Part No
AS1301A-BTDT
AS1336A-BQFT
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Function
Step-Up
Step-Up
Output Configuration
Positive
Positive
Topology
Charge Pump
Boost
Output Type
Fixed
Adjustable
Number of Outputs
1
2
Voltage - Input (Min)
2.7V
0.8V
Voltage - Input (Max)
5.25V
3.6V
Voltage - Output (Min/Fixed)
5V
1.8V
Voltage - Output (Max)
-
3.6V
Current - Output
50mA
500mA (Switch)
Frequency - Switching
1MHz
1.2MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-WFDFN Exposed Pad
16-UFQFN Exposed Pad
Supplier Device Package
10-TDFN (3x3)
16-TQFN (3x3)