Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ ams OSRAM AS1152-T
AS1152-T
Obsolete
Interface - Drivers, Receivers, Transceivers
Description:
IC DRIVER 4/0 16TSSOP
Manufacturer:
ams OSRAM
Datasheet:
AS1152-T Datasheet
History Price: Obsolete
In Stock: 4500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS1152-T vs AS1158
Part No
AS1152-T
AS1158
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Driver
Receiver
Protocol
LVDS
LVDS
Number of Drivers/Receivers
4/0
0/1
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
500Mbps (Up to)
260Mbps (Up to)
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
8-SOIC