AS1151-T
AS1151-T
Obsolete
Description:  IC RECEIVER 0/4 16TSSOP
Manufacturer:  ams OSRAM
Datasheet:   AS1151-T Datasheet
History Price: Obsolete
In Stock: 42300
AS1151-T vs AS1155
Part No
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Receiver
Receiver
Protocol
LVDS
LVDS
Number of Drivers/Receivers
0/4
0/1
Duplex
-
-
Receiver Hysteresis
-
-
Data Rate
500Mbps (Up to)
260Mbps (Up to)
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
8-SOIC