Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ ams OSRAM AS1130B-BSST
AS1130B-BSST
Obsolete
PMIC - Display Drivers
Description:
IC DRVR DOT MATRIX 28SSOP
Manufacturer:
ams OSRAM
Datasheet:
AS1130B-BSST Datasheet
History Price: Obsolete
In Stock: 37400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS1130B-BSST vs AS1115-BQFT
Part No
AS1130B-BSST
AS1115-BQFT
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Display Type
LED
LED
Configuration
Dot Matrix
8 x (7 Segment), 64 LED
Interface
I2C
I2C
Digits or Characters
-
8 Digits
Current - Supply
340 mA
335 mA
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
24-UFQFN Exposed Pad
Supplier Device Package
28-SSOP
24-TQFN (4x4)