Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ ams OSRAM AS1130-BWLT
AS1130-BWLT
Active
PMIC - Display Drivers
Description:
IC DRVR DOT MATRIX 20WLCSP
Manufacturer:
ams OSRAM
Datasheet:
AS1130-BWLT Datasheet
History Price: $3.52500
In Stock: 6300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS1130-BWLT vs AS1118-BQFT
Part No
AS1130-BWLT
AS1118-BQFT
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Display Type
LED
LED
Configuration
Dot Matrix
8 x (7 Segment), 64 LED
Interface
I2C
SPI
Digits or Characters
-
8 Digits
Current - Supply
340 mA
335 mA
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-UFBGA, WLCSP
24-UFQFN Exposed Pad
Supplier Device Package
20-WLCSP (2.48x2.23)
24-TQFN (4x4)