Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ ams OSRAM AS1130-BTST
AS1130-BTST
Active
PMIC - Display Drivers
Description:
IC DRVR DOT MATRIX 28TSSOP
Manufacturer:
ams OSRAM
Datasheet:
AS1130-BTST Datasheet
History Price: $7.24000
In Stock: 25200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS1130-BTST vs AS1106PL
Part No
AS1130-BTST
AS1106PL
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Display Type
LED
LED
Configuration
Dot Matrix
7 Segment + DP
Interface
I2C
Serial
Digits or Characters
-
8 Digits
Current - Supply
340 mA
330 mA
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
28-TSSOP (0.173", 4.40mm Width)
24-DIP (0.300", 7.62mm)
Supplier Device Package
28-TSSOP
24-PDIP