AS1122B-BQFT
AS1122B-BQFT
Obsolete
Description:  IC LED DRIVER LINEAR 40MA 24QFN
Manufacturer:  ams OSRAM
History Price: Obsolete
In Stock: 37300
AS1122B-BQFT vs AS1390B-BSOT
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
DC DC Controller
Topology
-
Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
12
1
Voltage - Supply (Min)
2.7V
10V
Voltage - Supply (Max)
3.6V
30V
Voltage - Output
30V
-
Current - Output / Channel
40mA
-
Frequency
-
-
Dimming
-
-
Applications
Backlight, Signage
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
24-QFN (4x4)
16-SOIC