AS1122-BQFM
AS1122-BQFM
Obsolete
Description:  IC LED DRIVER LINEAR 40MA 24QFN
Manufacturer:  ams OSRAM
Datasheet:   AS1122-BQFM Datasheet
History Price: Obsolete
In Stock: 25100
AS1122-BQFM vs AS1111C-BDFT
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
-
-
Internal Switch(s)
Yes
Yes
Number of Outputs
12
4
Voltage - Supply (Min)
2.7V
0.15V
Voltage - Supply (Max)
3.6V
3.6V
Voltage - Output
30V
-
Current - Output / Channel
40mA
40mA
Frequency
-
-
Dimming
-
Analog, PWM
Applications
Backlight, Signage
Backlight, Lighting
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TQFN Exposed Pad
8-UFDFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
8-MLPD (2x2)