Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ ams OSRAM AS1121-BQFT
AS1121-BQFT
Obsolete
PMIC - LED Drivers
Description:
IC LED DRIVER LINEAR 40MA 32TQFN
Manufacturer:
ams OSRAM
Datasheet:
AS1121-BQFT Datasheet
History Price: Obsolete
In Stock: 12900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS1121-BQFT vs AS1123-BQFT
Part No
AS1121-BQFT
AS1123-BQFT
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
Shift Register
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
16
16
Voltage - Supply (Min)
3.1V
3V
Voltage - Supply (Max)
3.6V
5.5V
Voltage - Output
1.5V ~ 30V
0V ~ 5.5V
Current - Output / Channel
40mA
40mA
Frequency
-
30MHz
Dimming
-
-
Applications
Backlight, Signage
Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
24-UFQFN Exposed Pad
Supplier Device Package
32-TQFN (5x5)
24-TQFN (4x4)