AS1120-Z
AS1120-Z
Obsolete
Description:  IC HEADPHONE NOISE-CANCEL
Manufacturer:  ams OSRAM
Datasheet:   AS1120-Z Datasheet
History Price: Obsolete
In Stock: 13000
AS1120-Z vs AS1108PL
Part No
Manufacturer
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Display Type
LCD
LED
Configuration
46 Segment
7 Segment + DP
Interface
Parallel/Serial
4-Wire Serial, Microwire, QSPI, SPI
Digits or Characters
-
4 Digits
Current - Supply
5 μA
330 mA
Voltage - Supply
3V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
64-LQFP
20-DIP (0.300", 7.62mm)
Supplier Device Package
64-LQFP (14x14)
20-DIP