Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ ams OSRAM AS1120
AS1120
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 46 SEGMENT 64LQFP
Manufacturer:
ams OSRAM
Datasheet:
AS1120 Datasheet
History Price: Obsolete
In Stock: 800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS1120 vs AS1116-BSST
Part No
AS1120
AS1116-BSST
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Display Type
LCD
LED
Configuration
46 Segment
8 x (7 Segment), 64 LED
Interface
Parallel/Serial
SPI
Digits or Characters
-
8 Digits
Current - Supply
5 μA
335 mA
Voltage - Supply
3V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
64-LQFP (14x14)
24-QSOP