AS1119-BWLT
AS1119-BWLT
Obsolete
Description:  IC DRVR DOT MATRIX 36WLCSP
Manufacturer:  ams OSRAM
Datasheet:   AS1119-BWLT Datasheet
History Price: Obsolete
In Stock: 19700
AS1119-BWLT vs AS1108WL
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Display Type
LED
LED
Configuration
Dot Matrix
7 Segment + DP
Interface
I2C
4-Wire Serial, Microwire, QSPI, SPI
Digits or Characters
-
4 Digits
Current - Supply
4 mA
330 mA
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-UFBGA, WLCSP
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
36-WLCSP (3x3)
20-SOIC