AS1117-BQFT
AS1117-BQFT
Obsolete
Description:  IC DRVR 64 LED 7SEG 8 DGT 24TQFN
Manufacturer:  ams OSRAM
Datasheet:   AS1117-BQFT Datasheet
History Price: Obsolete
In Stock: 7500
AS1117-BQFT vs AS1106PE
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Display Type
LED
LED
Configuration
8 x (7 Segment), 64 LED
7 Segment + DP
Interface
I2C
Serial
Digits or Characters
8 Digits
8 Digits
Current - Supply
335 mA
330 mA
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
24-UFQFN Exposed Pad
24-DIP (0.300", 7.62mm)
Supplier Device Package
24-TQFN (4x4)
24-PDIP