AS1116-BQFT
AS1116-BQFT
Obsolete
Description:  IC DRVR 64 LED 7SEG 8 DGT 24TQFN
Manufacturer:  ams OSRAM
Datasheet:   AS1116-BQFT Datasheet
History Price: Obsolete
In Stock: 45300
AS1116-BQFT vs AS1120
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Display Type
LED
LCD
Configuration
8 x (7 Segment), 64 LED
46 Segment
Interface
SPI
Parallel/Serial
Digits or Characters
8 Digits
-
Current - Supply
335 mA
5 μA
Voltage - Supply
2.7V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-UFQFN Exposed Pad
64-LQFP
Supplier Device Package
24-TQFN (4x4)
64-LQFP (14x14)