AS1116-BQFT
AS1116-BQFT
Obsolete
Description:  IC DRVR 64 LED 7SEG 8 DGT 24TQFN
Manufacturer:  ams OSRAM
Datasheet:   AS1116-BQFT Datasheet
History Price: Obsolete
In Stock: 45300
AS1116-BQFT vs AS1100WE
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Display Type
LED
LED
Configuration
8 x (7 Segment), 64 LED
7 Segment + DP
Interface
SPI
Serial
Digits or Characters
8 Digits
8 Digits
Current - Supply
335 mA
330 mA
Voltage - Supply
2.7V ~ 5.5V
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-UFQFN Exposed Pad
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-TQFN (4x4)
24-SOIC