Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ ams OSRAM AS1114-BSOU
AS1114-BSOU
Obsolete
PMIC - LED Drivers
Description:
AS1377-BWLT-1830 WLP LF T&R
Manufacturer:
ams OSRAM
Datasheet:
AS1114-BSOU Datasheet
History Price: Obsolete
In Stock: 31800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS1114-BSOU vs AS1101-T
Part No
AS1114-BSOU
AS1101-T
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
-
Linear
Topology
-
-
Internal Switch(s)
-
Yes
Number of Outputs
-
2
Voltage - Supply (Min)
-
2.2V
Voltage - Supply (Max)
-
3.6V
Voltage - Output
-
0.15V ~ 3.6V
Current - Output / Channel
-
80mA
Frequency
-
-
Dimming
-
Analog, PWM
Applications
-
Backlight
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
6-TSSOP, SC-88, SOT-363
Supplier Device Package
-
SC-70-6