AS1113-BQFT
AS1113-BQFT
Obsolete
Description:  IC LED DRIVER LINEAR 50MA 28QFN
Manufacturer:  ams OSRAM
Datasheet:   AS1113-BQFT Datasheet
History Price: Obsolete
In Stock: 7400
AS1113-BQFT vs AS1390A-BQFT
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
DC DC Controller
Topology
Shift Register
Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
Yes
No
Number of Outputs
16
1
Voltage - Supply (Min)
3V
10V
Voltage - Supply (Max)
5.5V
30V
Voltage - Output
15V
-
Current - Output / Channel
50mA
-
Frequency
50MHz
-
Dimming
-
-
Applications
Signage
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-WFQFN Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
28-QFN (5x5)
20-QFN (4x4)