Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ ams OSRAM AS1111A-BWLT
AS1111A-BWLT
Obsolete
PMIC - LED Drivers
Description:
IC LED DRVR LIN PWM 80MA 6WLCSP
Manufacturer:
ams OSRAM
Datasheet:
AS1111A-BWLT Datasheet
History Price: Obsolete
In Stock: 39700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS1111A-BWLT vs AS1122-BQFM
Part No
AS1111A-BWLT
AS1122-BQFM
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
-
-
Internal Switch(s)
Yes
Yes
Number of Outputs
2
12
Voltage - Supply (Min)
0.15V
2.7V
Voltage - Supply (Max)
3.6V
3.6V
Voltage - Output
-
30V
Current - Output / Channel
80mA
40mA
Frequency
-
-
Dimming
Analog, PWM
-
Applications
Backlight, Lighting
Backlight, Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-UFBGA, WLCSP
24-TQFN Exposed Pad
Supplier Device Package
6-WLCSP (1.17x0.77)
24-QFN (4x4)