AS1111A-BWLT
AS1111A-BWLT
Obsolete
Description:  IC LED DRVR LIN PWM 80MA 6WLCSP
Manufacturer:  ams OSRAM
History Price: Obsolete
In Stock: 39700
AS1111A-BWLT vs AS1109-BSOU
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Linear
Linear
Topology
-
Shift Register
Internal Switch(s)
Yes
Yes
Number of Outputs
2
8
Voltage - Supply (Min)
0.15V
3.15V
Voltage - Supply (Max)
3.6V
5.5V
Voltage - Output
-
15V
Current - Output / Channel
80mA
100mA
Frequency
-
50MHz
Dimming
Analog, PWM
-
Applications
Backlight, Lighting
Signage
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-UFBGA, WLCSP
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
6-WLCSP (1.17x0.77)
16-SOIC