Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ ams OSRAM AS1109-BSST
AS1109-BSST
Active
PMIC - LED Drivers
Description:
IC LED DRVR LINEAR 100MA 16QSOP
Manufacturer:
ams OSRAM
Datasheet:
AS1109-BSST Datasheet
History Price: $1.03500
In Stock: 28700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AS1109-BSST vs AS1104-T
Part No
AS1109-BSST
AS1104-T
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
ams OSRAM
ams OSRAM
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
Linear
Linear
Topology
Shift Register
-
Internal Switch(s)
Yes
Yes
Number of Outputs
8
4
Voltage - Supply (Min)
3.15V
2.2V
Voltage - Supply (Max)
5.5V
3.6V
Voltage - Output
15V
0.15V ~ 3.6V
Current - Output / Channel
100mA
40mA
Frequency
50MHz
-
Dimming
-
Analog, PWM
Applications
Signage
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package
16-QSOP
8-MSOP