AS1108WL-T
AS1108WL-T
Obsolete
Description:  IC DRVR 7 SEGMNT 4 DIGIT 20SOIC
Manufacturer:  ams OSRAM
Datasheet:   AS1108WL-T Datasheet
History Price: Obsolete
In Stock: 39800
AS1108WL-T vs AS1108WL
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Display Type
LED
LED
Configuration
7 Segment + DP
7 Segment + DP
Interface
4-Wire Serial, Microwire, QSPI, SPI
4-Wire Serial, Microwire, QSPI, SPI
Digits or Characters
4 Digits
4 Digits
Current - Supply
330 mA
330 mA
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
20-SOIC